DR361 SERIES -- HIGH CURRENT, HIGH TEMP INDUCTOR
Datatronics™
High Current, High Temp Inductor
DR361 Series
Description
Features
Low EMI Toroid.
High Current Capacity.
Operating Temp. -55C to +200C.
Horizontal or Vertical Mount.
Size: 24.1mm x 14.0mm.
Description
Features
Low EMI Toroid.
High Current Capacity.
Operating Temp. -55C to +200C.
Horizontal or Vertical Mount.
Size: 24.1mm x 14.0mm.
Datasheet
Suppliers
Features
Low EMI Toroid.
High Current Capacity.
Operating Temp. -55C to +200C.
Horizontal or Vertical Mount.
Size: 24.1mm x 14.0mm.
Features
- Low EMI Toroid.
- High Current Capacity.
- Operating Temp. -55C to +200C.
- Horizontal or Vertical Mount.
- Size: 24.1mm x 14.0mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR361 Series |
|
Product Name
|
High Current, High Temp Inductor |
|
Operating Temperature
|
-55 to 200 C (-67 to 392 F)
|
|
Mounting Option
|
Through Hole
|
|
Application
|
High Current
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1.2 to 1000 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Application
Power Choke
Inductance Range
33 microH
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
0.2700 microH
Rated DC Current
690 milliamps
View Details