DR366-2 -- SERIES RADIAL LEAD SHIELDED INDUCTOR
Datatronics™
Series Radial Lead Shielded Inductor
DR366-2
Description
Featues
Height: 9.8mm Max.
Inductance Range: 2.2uH to 1.5mH.
Non-RoHS Versions are Available.
Meets UL 94V-0.
Description
Featues
Height: 9.8mm Max.
Inductance Range: 2.2uH to 1.5mH.
Non-RoHS Versions are Available.
Meets UL 94V-0.
Datasheet
Suppliers
Series Radial Lead Shielded Inductor
DR366-2
Featues
Height: 9.8mm Max.
Inductance Range: 2.2uH to 1.5mH.
Non-RoHS Versions are Available.
Meets UL 94V-0.
Featues
- Height: 9.8mm Max.
- Inductance Range: 2.2uH to 1.5mH.
- Non-RoHS Versions are Available.
- Meets UL 94V-0.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR366-2 |
|
Product Name
|
Series Radial Lead Shielded Inductor |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Through Hole
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
2.2 to 1500 microH
|
|
DCR
|
0.0110 to 3.5 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 155 C (-67 to 311 F)
Application
Power Choke
Inductance Range
0.8200 microH
View Details
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
2.2 microH
DCR
1 ohms
View Details