Datatronics™ Radial Lead Inductor DR217-9 Series

Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 10uH to 10mH. Rated Current (Amp) 5.1 to 0.24. Operating Temp. -20C to +80. Size: 14.0mm x 16.0mm.
Datasheet
Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 10uH to 10mH. Rated Current (Amp) 5.1 to 0.24. Operating Temp. -20C to +80. Size: 14.0mm x 16.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Lead Inductor - DR217-9 Series - Datatronics™
Menifee, CA, USA
Radial Lead Inductor
DR217-9 Series
Radial Lead Inductor DR217-9 Series
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 10uH to 10mH. Rated Current (Amp) 5.1 to 0.24. Operating Temp. -20C to +80. Size: 14.0mm x 16.0mm.

Features

  • Designed for EMI Filters & Switching Power Supplies.
  • Inductance Range from 10uH to 10mH.
  • Rated Current (Amp) 5.1 to 0.24.
  • Operating Temp. -20C to +80.
  • Size: 14.0mm x 16.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR217-9 Series
Product Name Radial Lead Inductor
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Range 10 to 10000 microH
Inductance Tolerance 10 to 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176785-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details