DR350-8 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR350-8 Series
Description
Featues
SMD Inductor, Low Profile.
Inductance Range from 1.2uH to 220uH.
Operating Temp. -40C to +85C.
Size: 12.5mm x 12.5mm x 7.5mm.
Description
Featues
SMD Inductor, Low Profile.
Inductance Range from 1.2uH to 220uH.
Operating Temp. -40C to +85C.
Size: 12.5mm x 12.5mm x 7.5mm.
Datasheet
Suppliers
Featues
SMD Inductor, Low Profile.
Inductance Range from 1.2uH to 220uH.
Operating Temp. -40C to +85C.
Size: 12.5mm x 12.5mm x 7.5mm.
Featues
- SMD Inductor, Low Profile.
- Inductance Range from 1.2uH to 220uH.
- Operating Temp. -40C to +85C.
- Size: 12.5mm x 12.5mm x 7.5mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR350-8 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1.2 to 220 microH
|
|
Inductance Tolerance
|
20 to 30 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-55 to 155 C (-67 to 311 F)
Application
Power Choke
Inductance Range
100 microH
View Details