Datatronics™ Unshielded Inductor, SMT DR356-5 Series

Description
Features Low Profile SMD Inductor. Frequency Range: 10kHz to 2MHz. Operating Temp. -40C to +155C. Inductance Range: 0.68uH to 1.5uH. Size: 7.9mm x 7.0mm x 5.0mm.
Datasheet
Description
Features Low Profile SMD Inductor. Frequency Range: 10kHz to 2MHz. Operating Temp. -40C to +155C. Inductance Range: 0.68uH to 1.5uH. Size: 7.9mm x 7.0mm x 5.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR356-5 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR356-5 Series
Unshielded Inductor, SMT DR356-5 Series
Features Low Profile SMD Inductor. Frequency Range: 10kHz to 2MHz. Operating Temp. -40C to +155C. Inductance Range: 0.68uH to 1.5uH. Size: 7.9mm x 7.0mm x 5.0mm.

Features

  • Low Profile SMD Inductor.
  • Frequency Range: 10kHz to 2MHz.
  • Operating Temp. -40C to +155C.
  • Inductance Range: 0.68uH to 1.5uH.
  • Size: 7.9mm x 7.0mm x 5.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR356-5 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 to 1.5 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1623939-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 1000 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers