DR366-3 -- SERIES RADIAL LEAD SHIELDED INDUCTOR
Datatronics™
Series Radial Lead Shielded Inductor
DR366-3
Description
Featues
Height: 12.5mm Max.
Inductance Range: 3.3uH � 15mH.
Non-RoHS Versions are Available.
Meets UL 94V-0.
Description
Featues
Height: 12.5mm Max.
Inductance Range: 3.3uH � 15mH.
Non-RoHS Versions are Available.
Meets UL 94V-0.
Datasheet
Suppliers
Series Radial Lead Shielded Inductor
DR366-3
Featues
Height: 12.5mm Max.
Inductance Range: 3.3uH � 15mH.
Non-RoHS Versions are Available.
Meets UL 94V-0.
Featues
- Height: 12.5mm Max.
- Inductance Range: 3.3uH � 15mH.
- Non-RoHS Versions are Available.
- Meets UL 94V-0.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR366-3 |
|
Product Name
|
Series Radial Lead Shielded Inductor |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Through Hole
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
3.3 to 15000 microH
|
|
DCR
|
0.0100 to 24 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 125 C (-67 to 257 F)
Technology
Ferrite Bead
Application
Power Choke
View Details
2 suppliers
KOA Speer Electronics, Inc.
DCR
0.7000 ohms
Rated DC Current
150 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers