Datatronics™ Shielded Inductor, SMT DR363 Series

Description
Featues Low Profile Shielded Surface Mount Design. Inductance Range from 1.0uH to 150uH. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +85C. Size: 6.3mm x 6.2mm x 3.0mm.
Datasheet
Description
Featues Low Profile Shielded Surface Mount Design. Inductance Range from 1.0uH to 150uH. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +85C. Size: 6.3mm x 6.2mm x 3.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Inductor, SMT - DR363 Series - Datatronics™
Menifee, CA, USA
Shielded Inductor, SMT
DR363 Series
Shielded Inductor, SMT DR363 Series
Featues Low Profile Shielded Surface Mount Design. Inductance Range from 1.0uH to 150uH. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +85C. Size: 6.3mm x 6.2mm x 3.0mm.

Featues

  • Low Profile Shielded Surface Mount Design.
  • Inductance Range from 1.0uH to 150uH.
  • Operating Frequency Range: 10kHz to 1MHz.
  • Operating Temp. -20C to +85C.
  • Size: 6.3mm x 6.2mm x 3.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR363 Series
Product Name Shielded Inductor, SMT
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 1 to 150 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details