DR331-8 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR331-8 Series
Description
Features
Low Profile Surface Mount Design.
Inductance Range from 1.0uH to 47uH.
Operating Temp. -40C to +85C.
Size: 12.95mm x 9.40mm x 5.08mm.
Description
Features
Low Profile Surface Mount Design.
Inductance Range from 1.0uH to 47uH.
Operating Temp. -40C to +85C.
Size: 12.95mm x 9.40mm x 5.08mm.
Datasheet
Suppliers
Features
Low Profile Surface Mount Design.
Inductance Range from 1.0uH to 47uH.
Operating Temp. -40C to +85C.
Size: 12.95mm x 9.40mm x 5.08mm.
Features
- Low Profile Surface Mount Design.
- Inductance Range from 1.0uH to 47uH.
- Operating Temp. -40C to +85C.
- Size: 12.95mm x 9.40mm x 5.08mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR331-8 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1 to 47 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-55 to 155 C (-67 to 311 F)
Application
Power Choke
Inductance Range
0.2200 microH
View Details