Datatronics™ Datasheets for RF Transformers
RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other.
RF Transformers: Learn more
| Product Name | Notes |
|---|---|
| Feature Designed for use in Wideband RF Applications. Frequency Range 0.5 to 1500MHz bandwidth. Excellent Insertion Loss. Operating temp. -40C to +85C. Designed to meet UL94-V0 Size: 3.81mm x 3.81mm... | |
| Feature Designed for use in Wideband RF Applications. Frequency Range 10KHz to 500 MHz. Low Insertion Loss. Impedance Levels from 12.5 Ohms to 800 Ohms (Normal 50 Ohms) 6 Pin... | |
| Feature Designed for use in Wideband RF Applications Frequency Range 4.5 to 800MHz bandwidth Excellent Insertion Loss Operating Temperature Range -40C to +85C Designed to meet UL94-V0 Size: 6.4mm x... | |
| Feature Wideband RF and Fast Rise Time Pulse Applications. Designed for Pulse and Wideband use at 50 Ohm Impedance. 6 Pin 'DIP' package. Size: 7.62mm x 6.85mm x 6.35mm. |