Datatronics™ Unshielded Inductor, SMT DR349-4 Series

Description
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 1uH to 10000uH. Operating Temp. -40C to +130C. Materials meet UL94V-0. Size: 5.6mm x 5.0mm x 5.0mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 1uH to 10000uH. Operating Temp. -40C to +130C. Materials meet UL94V-0. Size: 5.6mm x 5.0mm x 5.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR349-4 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR349-4 Series
Unshielded Inductor, SMT DR349-4 Series
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range from 1uH to 10000uH. Operating Temp. -40C to +130C. Materials meet UL94V-0. Size: 5.6mm x 5.0mm x 5.0mm.

Features

  • Low Profile Surface Mount Design.
  • Suitable for Reflow Soldering.
  • Inductance Range from 1uH to 10000uH.
  • Operating Temp. -40C to +130C.
  • Materials meet UL94V-0.
  • Size: 5.6mm x 5.0mm x 5.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR349-4 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 1 to 10000 microH
Inductance Tolerance 5 to 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details