PT121 SERIES -- BOBBIN TYPE INDUCTOR
Datatronics™
Bobbin Type Inductor
PT121 Series
Description
Features
Low Cost.
Excellent Temperature Stability.
High Inductance and High Currents.
Size: 11.2mm Ht. x 8.0mm Dia.
Description
Features
Low Cost.
Excellent Temperature Stability.
High Inductance and High Currents.
Size: 11.2mm Ht. x 8.0mm Dia.
Suppliers
Features
Low Cost.
Excellent Temperature Stability.
High Inductance and High Currents.
Size: 11.2mm Ht. x 8.0mm Dia.
Features
- Low Cost.
- Excellent Temperature Stability.
- High Inductance and High Currents.
- Size: 11.2mm Ht. x 8.0mm Dia.
Supplier's Site
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
PT121 Series |
|
Product Name
|
Bobbin Type Inductor |
|
Technology
|
Bobbin
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
10 microH
Inductance Tolerance
5 (+/- %)
View Details