Datatronics™ Radial Lead Inductor DR217-2 Series

Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 150mH. Rated Current (Amp) 3.5 to 0.05. Operating Temp. -20C to +80C. Size: 7.00mm x 11.00mm
Datasheet
Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 150mH. Rated Current (Amp) 3.5 to 0.05. Operating Temp. -20C to +80C. Size: 7.00mm x 11.00mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Lead Inductor - DR217-2 Series - Datatronics™
Menifee, CA, USA
Radial Lead Inductor
DR217-2 Series
Radial Lead Inductor DR217-2 Series
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 150mH. Rated Current (Amp) 3.5 to 0.05. Operating Temp. -20C to +80C. Size: 7.00mm x 11.00mm

Features

  • Designed for EMI Filters & Switching Power Supplies.
  • Inductance Range from 3.3uH to 150mH.
  • Rated Current (Amp) 3.5 to 0.05.
  • Operating Temp. -20C to +80C.
  • Size: 7.00mm x 11.00mm
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR217-2 Series
Product Name Radial Lead Inductor
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Range 3.3 to 150000 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - UT2020-002 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details