Datatronics™ Datasheets for Board Mount Transformers
Board mount transformers are transformers designed to be embedded in or mounted on computer boards.
Board Mount Transformers: Learn more
| Product Name | Notes |
|---|---|
| Feature 2000 V Peak CT Output Full Selection of Turns Ratio Easy Pick and Place Design For Portable Application Virtually Corona Free | |
| Feature 2000 V Peak Output Full Selection of Turns Ratio Easy Pick and Place Design For Portable Application Virtually Corona Free | |
| Feature 300 V Peak Output. Full Selection of Turns Ratio. Ultra-Thin Design. For Extreme Acceleration and Shock Application. Virtually Corona Free. | |
| Feature Design for Automatic Insertion. Low Profile. Fast Rise Time. 4 Transformers Per Package. Size: 22.35mm x 7.11mm x 6.35mm. | |
| Feature Designed for Conexant SMART HCF FFI Chipset UL1950 / EN60950 and BABT approved SMT package Small size | |
| Feature Designed for SMPS applications. International Safety construction. High dielectric strength capability 3750VRMS Frequency range 25kHz | |
| Feature Designed for Switching Mode Power Supply Applications High Dielectric Strength Capability 3750VRMS Frequency Range 20 kHz - 200 kHz Fully molded construction with center thru hole for Primary Lead... | |
| Feature Designed for use in Wideband RF Applications. Frequency Range 0.5 to 1500MHz bandwidth. Excellent Insertion Loss. Operating temp. -40C to +85C. Designed to meet UL94-V0 Size: 3.81mm x 3.81mm... | |
| Feature Designed for use in Wideband RF Applications. Frequency Range 10KHz to 500 MHz. Low Insertion Loss. Impedance Levels from 12.5 Ohms to 800 Ohms (Normal 50 Ohms) 6 Pin... | |
| Feature Designed for use in Wideband RF Applications Frequency Range 4.5 to 800MHz bandwidth Excellent Insertion Loss Operating Temperature Range -40C to +85C Designed to meet UL94-V0 Size: 6.4mm x... | |
| Feature Designed for use of Conexant SMART HCF FFI Chipset. Approved to UL1950 BABT EN60950. SMT package | |
| Feature Designed for use of Conexant Smart HSF FFI Chipset. Approved to UL1950 and BABT EN60950. SMT package. Small size. | |
| Feature Designed for use with Silicon Laboratories ProSLIC devices Si3210M, Si3215M and Si3216M. Size: 14.0mm x 13.5mm x 10.5mm. | |
| Feature Designed for use with Silicon Laboratories ProSLIC Devices Si3210M, Si3215M and Si3216M. | |
| Feature Designed to meet large Secondary Saturation Voltage. Accurate Turns Ratio. High Dielectric Strength Capacity 2500VRMS. Fully molded construction with center thru hole for Primary Load. | |
| Feature High ET-Product - Allows Long Pulse Width. 4 Transformers Per Package. Low Leakage Inductance. Low Interwinding Capacitance for Fast Rise Time. Size: 25.40mm x 10.16mm x 7.11. | |
| Feature Low Profile 2.39mm maximum height. Turns Ratio of 1:2CT. OCL @ 100kHz, 0.1V (1-3), 2.0mH. DCR (1-3), 1.0 Ohm Maximum. DCR (6-5), 1.0 Ohm Maximum. DCR (5-6), 1.0 Ohm... | |
| Feature Low Profile 2.39mm maximum height. Turns Ratio of 2:1:1. OCL @ 100kHz, 0.1V (1-3), 700uH. DCR (6-5), (5-4), 0.45 Ohm Maximum. DCR (1-3). 0.7 Ohm Maximum. Size: 8.36mm x... | |
| Feature Low Profile 4.0mm maximum height. Turns Ratio of 1:1.5. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 850uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 2.0... | |
| Feature Low Profile 4.0mm maximum height. Turns Ratio of 1:1. OCL @ 100kHz, 0.1V (1-3), 370uH. OCL @ 100kHz, 0.1V (4-6), 370uH. DCR (1-3), 1.0 Ohm Maximum. DCR (4-6), 1.0... | |
| Feature Low Profile 5.0mm Maximum Height. Turns Ratio (1-6):(2-5):(3-4)= 1:1:1 +/-2%. OCL @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance @100kHz = 0.40uH MAX. DCR (1-6),(2-5),(3-4)= 2.0 ohms MAX. Hipot (1-6)to(2-5)&(3-4)=... | |
| Feature Low profile, Height is 10.0mm. Primary rated for 35 amps RMS Max. Operating Frequency Range: 50kHz to 500kHz. Operating Temp. -40C to +130C. Size: 18.00mm x 14.20mm x 10.00mm. | |
| Feature Low profile, Height is 4.0mm (less than .160"). Primary rated for 6 amps RMS Max. Optimal performance 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x 5.85mm... | |
| Feature Low Profile, Height is 4.1 mm. Primary Rated for 20 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Temperature range -20C to +130C. Size: 8.13mm x 5.85mm x... | |
| Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 10 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13mm x... | |
| Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 20 amps RMS Max. Operating Frequency Range: 10kHz to 1 MHz. Operating Temp. -20C to +130C. Size: 8.13mm... | |
| Feature Low profile, Height is 4.1mm (less than .162"). Primary rated for 20 amps RMS Max. Operating Frequency Range: 10kHz to 1MHz. Operating Temp. -20C to +130C. Size: 8.13 x... | |
| Feature Low Profile Full Selection of Turns Ratio Optimal Performance @ 25 kHz and Above Temperature range -40C to +65C. Easy Pick and Place Design 0.5 Watt Output 800 VDC... | |
| Feature Microminature size. Built & tested to meet applicable requirements of MIL-PRF-21038. Levels C, M & T available Custom designs available for high reliability and application compatibility. Operating temperature: -55C... | |
| Feature Microminature Size. Built & tested to meet applicable requirements of MIL-PRF-21308. Levels C, M & T available. Customs designs available for high reliability and application compatibility. Operating temperature: -55C... | |
| Feature Microminature size. Built and tested to meet applicable requirements of Mil-PRF-21308. Levels C, M & T available. Custom designs available for high reliability and application compatibility. Operating temperature: -55C... | |
| Feature Molded Current Sense Toroid 2 wire using metal mounting base | |
| Feature Subminature in SMT 7.1mm seated Height Vacuum encapsulated Tested at 4600 Vrms BS415 approval for SM-LP5002 UL1459 File No. E173817 Insulation System BABT Approval EN60950 No. CRC 0047 APPLICATIONS... | |
| Feature Subminature in SMT 7.1mm Seated Height Vacuum Encapsulated Tested at 4600VRMS UL60950-1 Listed BS415 approval for SM-LP5001** Weight about 2 grams | |
| Feature Subminature, Low Profile 10.7 Seated Height Vacuum Encapsulated Tested to 6500 VDC Meets or Exceeds Requirements of Most Internation Safety Standards | |
| Feature Toroid Current Sense Toroid Encapsulated Thru-hole | |
| Feature Toroidal Core Transformers Encapsulated Molded Case Used for Line Coupling, Matching and Isolation Dielectric Withstanding Voltage: 500 VDC | |
| Feature TURNS RATIO (1-6) : (2-5) : (3-4)1 : 1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (2-5) TO (3-4) 500 VDC, 6 sec. Min. ET. 21 VuS... | |
| Feature TURNS RATIO (1-6) : (3-4)1 : 1 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C... | |
| Feature TURNS RATIO (1-6) : (3-4)1 : 1.5 (+/-)1%. OCL @100kHz, 0.1V (1-6)330uH MIN. HIPOT (1-6) TO (3-4) 1500 VDC, 6 sec. Min. ET. 21 VuS Typ. Operating Temperature -40C... | |
| Feature Turns Ratio (1-6):(2-5):(3-4)= 2:1:1 +/-1%. Inductance @ 100kHz, 0.1V (1-6)= 330uH. Leakage Inductance 20mA@100kHz = 2.2uH MAX. DCR (1-6)= 2.0 ohms, DCR (2-5),(3-4)= 1.2 ohms MAX. Hipot (1-6)to(2-5)+(3-4)= 1500VDC,... | |
| Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipo.t LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 50:1:1. Patent Pending. | |
| Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 100:1:1. Patent Pending. | |
| Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 200:1:1. Patent Pending. | |
| Feature Wideband RF and Fast Rise Time Pulse Applications. Designed for Pulse and Wideband use at 50 Ohm Impedance. 6 Pin 'DIP' package. Size: 7.62mm x 6.85mm x 6.35mm. | |
| Features Built and Tested to MIL-T-21038/28 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and... | |
| Features Low Profile, Height is 3.94max (.155) Mil-STD 1553 Compatible Optimal Performance @ 75 KHz TO 1 MHz Compliance to MIL-STD 981, Class S, available Maximum Droop 20% Common Mode... | |
| Features Qualified on DSCC QPL MIL-T-21038/27 Level C, M & T. Datatronics P/N on Level C, M & T Parts. MIL-STD-1553 A/B and MAC Air Specifications A3818, A5690, A5232 and... |