DR338 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR338 Series
Description
Features
Inductance Range from 10uH to 470uH.
Rated Current (Amp) 3.6 to 0.53.
Operating Temp. -40C to +85C.
Size: 12.7mm x 12.7mm x 5.5mm.
Description
Features
Inductance Range from 10uH to 470uH.
Rated Current (Amp) 3.6 to 0.53.
Operating Temp. -40C to +85C.
Size: 12.7mm x 12.7mm x 5.5mm.
Datasheet
Suppliers
Features
Inductance Range from 10uH to 470uH.
Rated Current (Amp) 3.6 to 0.53.
Operating Temp. -40C to +85C.
Size: 12.7mm x 12.7mm x 5.5mm.
Features
- Inductance Range from 10uH to 470uH.
- Rated Current (Amp) 3.6 to 0.53.
- Operating Temp. -40C to +85C.
- Size: 12.7mm x 12.7mm x 5.5mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR338 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
10 to 470 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Application
Power Choke
Inductance Range
27 microH
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount
Technology
RF Chip
Core Material
Ceramic
View Details
2 suppliers