DR347-2 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR347-2 Series
Description
Featues
Low Profile Surface Mount Design.
Inductance Range: 1.0uH to 47uH.
Operating Temp. -40C to +80C.
Size: 14.5mm x 10.6mm x 6.0mm.
Description
Featues
Low Profile Surface Mount Design.
Inductance Range: 1.0uH to 47uH.
Operating Temp. -40C to +80C.
Size: 14.5mm x 10.6mm x 6.0mm.
Datasheet
Suppliers
Featues
Low Profile Surface Mount Design.
Inductance Range: 1.0uH to 47uH.
Operating Temp. -40C to +80C.
Size: 14.5mm x 10.6mm x 6.0mm.
Featues
- Low Profile Surface Mount Design.
- Inductance Range: 1.0uH to 47uH.
- Operating Temp. -40C to +80C.
- Size: 14.5mm x 10.6mm x 6.0mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR347-2 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1 to 47 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
0.0220 microH
View Details
2 suppliers
KOA Speer Electronics, Inc.
Technology
Wirewound
Core Material
Ferrite
Inductance Range
0.0680 microH
View Details
2 suppliers