Datatronics™ Unshielded Inductor, SMT DR333-1 Series

Description
Features Low Profile Surface Mount Design. Flat Top for Pick and Place. Inductance Range from 1.0uH to 330uH. Operating Temp. -20C to +80C. Size: 3.5mm x 3.0mm x 2.0mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Flat Top for Pick and Place. Inductance Range from 1.0uH to 330uH. Operating Temp. -20C to +80C. Size: 3.5mm x 3.0mm x 2.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR333-1 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR333-1 Series
Unshielded Inductor, SMT DR333-1 Series
Features Low Profile Surface Mount Design. Flat Top for Pick and Place. Inductance Range from 1.0uH to 330uH. Operating Temp. -20C to +80C. Size: 3.5mm x 3.0mm x 2.0mm.

Features

  • Low Profile Surface Mount Design.
  • Flat Top for Pick and Place.
  • Inductance Range from 1.0uH to 330uH.
  • Operating Temp. -20C to +80C.
  • Size: 3.5mm x 3.0mm x 2.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR333-1 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 1 to 330 microH
Inductance Tolerance 10 to 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers