Datatronics™ Unshielded Inductor, SMT DR331-1 Series

Description
Featues Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 12.95mm x 9.40mm x 5.21mm.
Datasheet
Description
Featues Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 12.95mm x 9.40mm x 5.21mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR331-1 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR331-1 Series
Unshielded Inductor, SMT DR331-1 Series
Featues Low Profile Surface Mount Design. Inductance Range from 1.0uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 12.95mm x 9.40mm x 5.21mm.

Featues

  • Low Profile Surface Mount Design.
  • Inductance Range from 1.0uH to 1000uH.
  • Materials meet UL94V-0.
  • Operating Temp. -40C to +85C.
  • Size: 12.95mm x 9.40mm x 5.21mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR331-1 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 1 to 1000 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers