DR340-2 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR340-2 Series
Description
Features
Inductance Range from 3.0uH to 330uH.
Rated Current (Amp) 7.5 to 0.5.
Operating Temp. -40C to +80C.
Size 12.0mm x 12.0mm x 4.5mm.
Description
Features
Inductance Range from 3.0uH to 330uH.
Rated Current (Amp) 7.5 to 0.5.
Operating Temp. -40C to +80C.
Size 12.0mm x 12.0mm x 4.5mm.
Datasheet
Suppliers
Features
Inductance Range from 3.0uH to 330uH.
Rated Current (Amp) 7.5 to 0.5.
Operating Temp. -40C to +80C.
Size 12.0mm x 12.0mm x 4.5mm.
Features
- Inductance Range from 3.0uH to 330uH.
- Rated Current (Amp) 7.5 to 0.5.
- Operating Temp. -40C to +80C.
- Size 12.0mm x 12.0mm x 4.5mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR340-2 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
3.9 to 330 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Application
Power Choke
Inductance Range
1 microH
View Details
KOA Speer Electronics, Inc.
DCR
0.1000 ohms
Rated DC Current
2000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers