Datatronics™ Radial Lead Inductor DR217-6 Series

Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 15mH. Rated Current (Amp) 5.9 to 0.12. Operating Temp. -20C to +80C. Size: 12.0mm x 13.0mm.
Datasheet
Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 15mH. Rated Current (Amp) 5.9 to 0.12. Operating Temp. -20C to +80C. Size: 12.0mm x 13.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Lead Inductor - DR217-6 Series - Datatronics™
Menifee, CA, USA
Radial Lead Inductor
DR217-6 Series
Radial Lead Inductor DR217-6 Series
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 3.3uH to 15mH. Rated Current (Amp) 5.9 to 0.12. Operating Temp. -20C to +80C. Size: 12.0mm x 13.0mm.

Features

  • Designed for EMI Filters & Switching Power Supplies.
  • Inductance Range from 3.3uH to 15mH.
  • Rated Current (Amp) 5.9 to 0.12.
  • Operating Temp. -20C to +80C.
  • Size: 12.0mm x 13.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR217-6 Series
Product Name Radial Lead Inductor
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Range 3.3 to 15000 microH
Inductance Tolerance 10 to 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers