Datatronics™ Radial Lead Inductor DR217-7 Series

Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 10mH to 100mH. Current Range (Amp) 0.170 to 0.045. Operating Temp. -20C to +80C. Size: 12.0mm x 15.0mm.
Datasheet
Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 10mH to 100mH. Current Range (Amp) 0.170 to 0.045. Operating Temp. -20C to +80C. Size: 12.0mm x 15.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Lead Inductor - DR217-7 Series - Datatronics™
Menifee, CA, USA
Radial Lead Inductor
DR217-7 Series
Radial Lead Inductor DR217-7 Series
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 10mH to 100mH. Current Range (Amp) 0.170 to 0.045. Operating Temp. -20C to +80C. Size: 12.0mm x 15.0mm.

Features

  • Designed for EMI Filters & Switching Power Supplies.
  • Inductance Range from 10mH to 100mH.
  • Current Range (Amp) 0.170 to 0.045.
  • Operating Temp. -20C to +80C.
  • Size: 12.0mm x 15.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR217-7 Series
Product Name Radial Lead Inductor
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Range 10000 to 100000 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-021 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers