PT225 SERIES -- SMD INDUCTOR
Datatronics™
SMD Inductor
PT225 Series
Description
Features
Design for Filter Applications
Suitable for Infra and Vapor Phase reflow Soldering
Meets UL94V-0 Rating
Large Bandwidth to 500KHz
Description
Features
Design for Filter Applications
Suitable for Infra and Vapor Phase reflow Soldering
Meets UL94V-0 Rating
Large Bandwidth to 500KHz
Datasheet
Suppliers
Features
Design for Filter Applications
Suitable for Infra and Vapor Phase reflow Soldering
Meets UL94V-0 Rating
Large Bandwidth to 500KHz
Features
- Design for Filter Applications
- Suitable for Infra and Vapor Phase reflow Soldering
- Meets UL94V-0 Rating
- Large Bandwidth to 500KHz
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
PT225 Series |
|
Product Name
|
SMD Inductor |
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
0.6400 to 62 microH
|
|
DCR
|
0.0120 to 0.1800 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-25 to 105 C (-13 to 221 F)
Application
Power Choke
Inductance Range
10 microH
View Details
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
0.0680 microH
DCR
0.3800 ohms
View Details
2 suppliers