Datatronics™ Unshielded Inductor, SMT DR331-6 Series

Description
Features Surface Mount Design. Inductance Range from 10uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 12.95mm x 9.40mm x 11.43mm.
Datasheet
Description
Features Surface Mount Design. Inductance Range from 10uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 12.95mm x 9.40mm x 11.43mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR331-6 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR331-6 Series
Unshielded Inductor, SMT DR331-6 Series
Features Surface Mount Design. Inductance Range from 10uH to 1000uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 12.95mm x 9.40mm x 11.43mm.

Features

  • Surface Mount Design.
  • Inductance Range from 10uH to 1000uH.
  • Materials meet UL94V-0.
  • Operating Temp. -40C to +85C.
  • Size: 12.95mm x 9.40mm x 11.43mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR331-6 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 10 to 1000 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - 1-2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers