DR350-2 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR350-2 Series
Description
Featues
SMD Inductor, Low Profile.
Inductance Range from 3.3uH to 100uH.
Operating Temp. -40C to +85C.
Size: 7.0mm x 7.0mm x 3.0mm
Description
Featues
SMD Inductor, Low Profile.
Inductance Range from 3.3uH to 100uH.
Operating Temp. -40C to +85C.
Size: 7.0mm x 7.0mm x 3.0mm
Datasheet
Suppliers
Featues
SMD Inductor, Low Profile.
Inductance Range from 3.3uH to 100uH.
Operating Temp. -40C to +85C.
Size: 7.0mm x 7.0mm x 3.0mm
Featues
- SMD Inductor, Low Profile.
- Inductance Range from 3.3uH to 100uH.
- Operating Temp. -40C to +85C.
- Size: 7.0mm x 7.0mm x 3.0mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR350-2 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
3.3 to 100 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Application
Power Choke
Inductance Range
2.2 microH
View Details
KOA Speer Electronics, Inc.
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount
Technology
Multi-Layer
View Details
2 suppliers