Datatronics™ Unshielded Inductor, SMT DR353-5 Series

Description
Features Low Profile Surface Mount Design. Inductance Range from 0.12uH to 10.0mH. Operating Temp. -25C to +85C. Materials meet UL94V-0. Size: 5.7mm x 5.0mm x 4.7mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Inductance Range from 0.12uH to 10.0mH. Operating Temp. -25C to +85C. Materials meet UL94V-0. Size: 5.7mm x 5.0mm x 4.7mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR353-5 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR353-5 Series
Unshielded Inductor, SMT DR353-5 Series
Features Low Profile Surface Mount Design. Inductance Range from 0.12uH to 10.0mH. Operating Temp. -25C to +85C. Materials meet UL94V-0. Size: 5.7mm x 5.0mm x 4.7mm.

Features

  • Low Profile Surface Mount Design.
  • Inductance Range from 0.12uH to 10.0mH.
  • Operating Temp. -25C to +85C.
  • Materials meet UL94V-0.
  • Size: 5.7mm x 5.0mm x 4.7mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR353-5 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 120 to 10000 microH
Inductance Tolerance 10 to 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620310 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details