Datatronics™ Air Core Inductor DR355-3

Description
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 22nH to 120nH. Operating Temp. -40C to +125C. Size: 4.95mm x 6.87mm x 4.20mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 22nH to 120nH. Operating Temp. -40C to +125C. Size: 4.95mm x 6.87mm x 4.20mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Core Inductor - DR355-3 - Datatronics™
Menifee, CA, USA
Air Core Inductor
DR355-3
Air Core Inductor DR355-3
Features Low Profile Surface Mount Design. Suitable for Reflow soldering. Inductance Range from 22nH to 120nH. Operating Temp. -40C to +125C. Size: 4.95mm x 6.87mm x 4.20mm.

Features

  • Low Profile Surface Mount Design.
  • Suitable for Reflow soldering.
  • Inductance Range from 22nH to 120nH.
  • Operating Temp. -40C to +125C.
  • Size: 4.95mm x 6.87mm x 4.20mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR355-3
Product Name Air Core Inductor
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Air
Configuration Fixed
Inductance Range 0.0220 to 0.1200 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details