PT271 SERIES -- COMMON MODE INDUCTOR
Datatronics™
Common Mode Inductor
PT271 Series
Description
Features
High frequency SMPS input filter circuits.
Windings balanced within 1% tolerance.
Dielectric strength 1250VRMS
Description
Features
High frequency SMPS input filter circuits.
Windings balanced within 1% tolerance.
Dielectric strength 1250VRMS
Datasheet
Suppliers
Features
High frequency SMPS input filter circuits.
Windings balanced within 1% tolerance.
Dielectric strength 1250VRMS
Features
- High frequency SMPS input filter circuits.
- Windings balanced within 1% tolerance.
- Dielectric strength 1250VRMS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
PT271 Series |
|
Product Name
|
Common Mode Inductor |
|
Mounting Option
|
Through Hole
|
|
Technology
|
Toroid
|
|
Application
|
Common Mode Choke
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1.8 to 7.5 microH
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Operating Temperature
-55 to 155 C (-67 to 311 F)
Application
Power Choke
Inductance Range
0.4700 microH
View Details
KOA Speer Electronics, Inc.
DCR
0.1000 ohms
Rated DC Current
2000 milliamps
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers