DR357-3 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR357-3 Series
Description
Features
SMD Low Profile Inductor.
Inductance Range from 1.3uH to 330.0uH.
Operating Temp. -30C to +80C.
Size: 10.4mm x 10.3mm 4.0mm.
Description
Features
SMD Low Profile Inductor.
Inductance Range from 1.3uH to 330.0uH.
Operating Temp. -30C to +80C.
Size: 10.4mm x 10.3mm 4.0mm.
Datasheet
Suppliers
Features
SMD Low Profile Inductor.
Inductance Range from 1.3uH to 330.0uH.
Operating Temp. -30C to +80C.
Size: 10.4mm x 10.3mm 4.0mm.
Features
- SMD Low Profile Inductor.
- Inductance Range from 1.3uH to 330.0uH.
- Operating Temp. -30C to +80C.
- Size: 10.4mm x 10.3mm 4.0mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR357-3 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 105 C (-40 to 221 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
1.3 to 330 microH
|
|
Inductance Tolerance
|
30 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-55 to 155 C (-67 to 311 F)
Application
Power Choke
Inductance Range
22 microH
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Configuration
Fixed
Inductance Range
0.4700 microH
View Details