Datatronics™ Radial Lead Inductor DR217-1 Series

Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 1.0uH to 25mH. Rated Current (Amp) 2.0 to 0.20. Operating Temp. -20C to +80C. Size: 5.00mm x 8.00mm.
Datasheet
Description
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 1.0uH to 25mH. Rated Current (Amp) 2.0 to 0.20. Operating Temp. -20C to +80C. Size: 5.00mm x 8.00mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Lead Inductor - DR217-1 Series - Datatronics™
Menifee, CA, USA
Radial Lead Inductor
DR217-1 Series
Radial Lead Inductor DR217-1 Series
Features Designed for EMI Filters & Switching Power Supplies. Inductance Range from 1.0uH to 25mH. Rated Current (Amp) 2.0 to 0.20. Operating Temp. -20C to +80C. Size: 5.00mm x 8.00mm.

Features

  • Designed for EMI Filters & Switching Power Supplies.
  • Inductance Range from 1.0uH to 25mH.
  • Rated Current (Amp) 2.0 to 0.20.
  • Operating Temp. -20C to +80C.
  • Size: 5.00mm x 8.00mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR217-1 Series
Product Name Radial Lead Inductor
Operating Temperature -20 to 80 C (-4 to 176 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Range 1 to 25000 microH
Inductance Tolerance 10 to 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176086-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers