DR358-6 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR358-6 Series
Description
Featues
Low Profile Shielded Surface Mount Design.
Inductance Range from 3.3uH to 100uH.
Operating Temp. -20C to +80C.
Size: 6.7mm x 6.7mm x 4.0mm.
Description
Featues
Low Profile Shielded Surface Mount Design.
Inductance Range from 3.3uH to 100uH.
Operating Temp. -20C to +80C.
Size: 6.7mm x 6.7mm x 4.0mm.
Datasheet
Suppliers
Featues
Low Profile Shielded Surface Mount Design.
Inductance Range from 3.3uH to 100uH.
Operating Temp. -20C to +80C.
Size: 6.7mm x 6.7mm x 4.0mm.
Featues
- Low Profile Shielded Surface Mount Design.
- Inductance Range from 3.3uH to 100uH.
- Operating Temp. -20C to +80C.
- Size: 6.7mm x 6.7mm x 4.0mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR358-6 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
3 to 100 microH
|
|
Inductance Tolerance
|
30 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Application
Power Choke
Inductance Range
3.3 microH
View Details