DR331-9 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR331-9 Series
Description
Features
Surface Mount Design.
Inductance Range from 10uH to 1000uH.
Operating Temp. -40C to +85C.
Size: 18.54mm x 15.24mm x 7.62mm.
Description
Features
Surface Mount Design.
Inductance Range from 10uH to 1000uH.
Operating Temp. -40C to +85C.
Size: 18.54mm x 15.24mm x 7.62mm.
Datasheet
Suppliers
Features
Surface Mount Design.
Inductance Range from 10uH to 1000uH.
Operating Temp. -40C to +85C.
Size: 18.54mm x 15.24mm x 7.62mm.
Features
- Surface Mount Design.
- Inductance Range from 10uH to 1000uH.
- Operating Temp. -40C to +85C.
- Size: 18.54mm x 15.24mm x 7.62mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR331-9 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
10 to 1000 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
0.0330 microH
View Details
3 suppliers
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
4.7 microH
Inductance Tolerance
5 (+/- %)
View Details