DR337-2 SERIES -- UNSHIELDED INDUCTOR, SMT
Datatronics™
Unshielded Inductor, SMT
DR337-2 Series
Description
Features
Inductance Range from 8.2uH to 820uH.
Rated Current (Amp) 2.20 to 0.24.
Operating Temp. -20C to +80C.
Size: 9.90mm x 9.00mm x 5.40mm.
Description
Features
Inductance Range from 8.2uH to 820uH.
Rated Current (Amp) 2.20 to 0.24.
Operating Temp. -20C to +80C.
Size: 9.90mm x 9.00mm x 5.40mm.
Datasheet
Suppliers
Features
Inductance Range from 8.2uH to 820uH.
Rated Current (Amp) 2.20 to 0.24.
Operating Temp. -20C to +80C.
Size: 9.90mm x 9.00mm x 5.40mm.
Features
- Inductance Range from 8.2uH to 820uH.
- Rated Current (Amp) 2.20 to 0.24.
- Operating Temp. -20C to +80C.
- Size: 9.90mm x 9.00mm x 5.40mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR337-2 Series |
|
Product Name
|
Unshielded Inductor, SMT |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
8.2 to 1200 microH
|
|
Inductance Tolerance
|
10 to 20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards and Certifications
RoHS
Mounting Option
Through Hole
Inductance Range
680 microH
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Fixed
Inductance Range
1.2 microH
Inductance Tolerance
5 (+/- %)
View Details