Datatronics™ Air Core Inductor DR355-1

Description
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range 2.5nH to 18.5nH. Operating Temp. -40C to +125C. Size: 3.68mm x 4.21mm x 3.18mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range 2.5nH to 18.5nH. Operating Temp. -40C to +125C. Size: 3.68mm x 4.21mm x 3.18mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Core Inductor - DR355-1 - Datatronics™
Menifee, CA, USA
Air Core Inductor
DR355-1
Air Core Inductor DR355-1
Features Low Profile Surface Mount Design. Suitable for Reflow Soldering. Inductance Range 2.5nH to 18.5nH. Operating Temp. -40C to +125C. Size: 3.68mm x 4.21mm x 3.18mm.

Features

  • Low Profile Surface Mount Design.
  • Suitable for Reflow Soldering.
  • Inductance Range 2.5nH to 18.5nH.
  • Operating Temp. -40C to +125C.
  • Size: 3.68mm x 4.21mm x 3.18mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR355-1
Product Name Air Core Inductor
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Air
Configuration Fixed
Inductance Range 0.0025 to 0.0185 microH
Inductance Tolerance 5 to 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620241 - RS Components, Ltd.
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Fixed Inductors - 486-3140-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details