Datatronics™ Unshielded Inductor, SMT DR353-2 Series

Description
Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 560.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 3.2mm x 2.5mm x 2.0mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 560.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 3.2mm x 2.5mm x 2.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR353-2 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR353-2 Series
Unshielded Inductor, SMT DR353-2 Series
Features Low Profile Surface Mount Design. Inductance Range from 1.0uH to 560.0uH. Operating Temp. -25C to + 85C. Materials meet UL94V-0. Size: 3.2mm x 2.5mm x 2.0mm.

Features

  • Low Profile Surface Mount Design.
  • Inductance Range from 1.0uH to 560.0uH.
  • Operating Temp. -25C to + 85C.
  • Materials meet UL94V-0.
  • Size: 3.2mm x 2.5mm x 2.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR353-2 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 1 to 560 microH
Inductance Tolerance 10 to 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176783-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers