DR345 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR345 Series
Description
Featues
Inductance Range from 9.0uH to 1070uH.
Rated Current (Amp) 7.2 to 0.71.
Operating Temp. -40C to +85C.
Size: 17.78mm x 17.02mm x 10.00mm.
Description
Featues
Inductance Range from 9.0uH to 1070uH.
Rated Current (Amp) 7.2 to 0.71.
Operating Temp. -40C to +85C.
Size: 17.78mm x 17.02mm x 10.00mm.
Datasheet
Suppliers
Featues
Inductance Range from 9.0uH to 1070uH.
Rated Current (Amp) 7.2 to 0.71.
Operating Temp. -40C to +85C.
Size: 17.78mm x 17.02mm x 10.00mm.
Featues
- Inductance Range from 9.0uH to 1070uH.
- Rated Current (Amp) 7.2 to 0.71.
- Operating Temp. -40C to +85C.
- Size: 17.78mm x 17.02mm x 10.00mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR345 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
9 to 1100 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 125 C (-67 to 257 F)
Application
Power Choke
Inductance Range
0.0022 microH
View Details
KOA Speer Electronics, Inc.
Inductance Range
0.0680 microH
Inductance Tolerance
5 (+/- %)
Standards and Certifications
RoHS
View Details
2 suppliers