Datatronics™ Unshielded Inductor, SMT DR339-4 Series

Description
Features Low Profile Surface Mount Design. Inductance Range from 0.47uH to 100uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 22.2mm x 15.0mm x 7.8mm.
Datasheet
Description
Features Low Profile Surface Mount Design. Inductance Range from 0.47uH to 100uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 22.2mm x 15.0mm x 7.8mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR339-4 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR339-4 Series
Unshielded Inductor, SMT DR339-4 Series
Features Low Profile Surface Mount Design. Inductance Range from 0.47uH to 100uH. Materials meet UL94V-0. Operating Temp. -40C to +85C. Size: 22.2mm x 15.0mm x 7.8mm.

Features

  • Low Profile Surface Mount Design.
  • Inductance Range from 0.47uH to 100uH.
  • Materials meet UL94V-0.
  • Operating Temp. -40C to +85C.
  • Size: 22.2mm x 15.0mm x 7.8mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR339-4 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 to 100 microH
Inductance Tolerance 20 to 40 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details