DR340-4 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR340-4 Series
Description
Features
Low Profile Surface Mount Design.
Inductance Range from 10uH to 1000uH.
Operating Temp. -40C to +80C.
Size: 7.3mm x 7.3mm x 3.4mm.
Description
Features
Low Profile Surface Mount Design.
Inductance Range from 10uH to 1000uH.
Operating Temp. -40C to +80C.
Size: 7.3mm x 7.3mm x 3.4mm.
Datasheet
Suppliers
Features
Low Profile Surface Mount Design.
Inductance Range from 10uH to 1000uH.
Operating Temp. -40C to +80C.
Size: 7.3mm x 7.3mm x 3.4mm.
Features
- Low Profile Surface Mount Design.
- Inductance Range from 10uH to 1000uH.
- Operating Temp. -40C to +80C.
- Size: 7.3mm x 7.3mm x 3.4mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR340-4 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-20 to 80 C (-4 to 176 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
10 to 100 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
1.00E-3 microH
View Details
2 suppliers
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Configuration
Fixed
Inductance Range
0.3300 microH
View Details