DR344 SERIES -- SHIELDED INDUCTOR, SMT
Datatronics™
Shielded Inductor, SMT
DR344 Series
Description
Features
Inductance Range from 17uH to 380uH.
Rated Current (Amp) 2.7 to 0.36.
Operating Temp. -40C to +85C.
Size: 15.75mm x 15.24mm x 10.00mm.
Description
Features
Inductance Range from 17uH to 380uH.
Rated Current (Amp) 2.7 to 0.36.
Operating Temp. -40C to +85C.
Size: 15.75mm x 15.24mm x 10.00mm.
Datasheet
Suppliers
Features
Inductance Range from 17uH to 380uH.
Rated Current (Amp) 2.7 to 0.36.
Operating Temp. -40C to +85C.
Size: 15.75mm x 15.24mm x 10.00mm.
Features
- Inductance Range from 17uH to 380uH.
- Rated Current (Amp) 2.7 to 0.36.
- Operating Temp. -40C to +85C.
- Size: 15.75mm x 15.24mm x 10.00mm.
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
DR344 Series |
|
Product Name
|
Shielded Inductor, SMT |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Range
|
17 to 380 microH
|
|
Inductance Tolerance
|
20 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-25 to 105 C (-13 to 221 F)
Application
Power Choke
Inductance Range
10000 microH
View Details