Datatronics™ Unshielded Inductor, SMT DR339-3 Series

Description
Features Low profile surface mount design. Inductance Range from 0.47uH to 100uH. Rated Current (Amp) 16 to 0.13. Operating Temp. -40C to +85C. Size: 19.4mm x 13.3mm x 6.8mm.
Datasheet
Description
Features Low profile surface mount design. Inductance Range from 0.47uH to 100uH. Rated Current (Amp) 16 to 0.13. Operating Temp. -40C to +85C. Size: 19.4mm x 13.3mm x 6.8mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Inductor, SMT - DR339-3 Series - Datatronics™
Menifee, CA, USA
Unshielded Inductor, SMT
DR339-3 Series
Unshielded Inductor, SMT DR339-3 Series
Features Low profile surface mount design. Inductance Range from 0.47uH to 100uH. Rated Current (Amp) 16 to 0.13. Operating Temp. -40C to +85C. Size: 19.4mm x 13.3mm x 6.8mm.

Features

  • Low profile surface mount design.
  • Inductance Range from 0.47uH to 100uH.
  • Rated Current (Amp) 16 to 0.13.
  • Operating Temp. -40C to +85C.
  • Size: 19.4mm x 13.3mm x 6.8mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR339-3 Series
Product Name Unshielded Inductor, SMT
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 to 100 microH
Inductance Tolerance 20 to 40 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 1-2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers