Datatronics™ Shielded Inductor, SMT DR359-1 Series

Description
Featues Low Profile Surface Mount Design. Inductance Range from 0.47uH to 1000.0uH (Parallel Ratings). Operating Temp. -20C to +80C. Size: 12.5mm x 12.5mm x 8.0mm.
Datasheet
Description
Featues Low Profile Surface Mount Design. Inductance Range from 0.47uH to 1000.0uH (Parallel Ratings). Operating Temp. -20C to +80C. Size: 12.5mm x 12.5mm x 8.0mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Inductor, SMT - DR359-1 Series - Datatronics™
Menifee, CA, USA
Shielded Inductor, SMT
DR359-1 Series
Shielded Inductor, SMT DR359-1 Series
Featues Low Profile Surface Mount Design. Inductance Range from 0.47uH to 1000.0uH (Parallel Ratings). Operating Temp. -20C to +80C. Size: 12.5mm x 12.5mm x 8.0mm.

Featues

  • Low Profile Surface Mount Design.
  • Inductance Range from 0.47uH to 1000.0uH (Parallel Ratings).
  • Operating Temp. -20C to +80C.
  • Size: 12.5mm x 12.5mm x 8.0mm.
Supplier's Site Datasheet

Technical Specifications

  Datatronics™
Product Category Inductors, Coils, and Chokes
Product Number DR359-1 Series
Product Name Shielded Inductor, SMT
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 to 1000 microH
Inductance Tolerance 20 to 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100000 microH
View Details
Common Mode Chokes - 486-5778-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details