TelephoneStuff.com Datasheets for Voice Loggers and Audio Recorders
Audio recorders / voice loggers are used to locate, retrieve, duplicate and/or distribute audio voice or data information from single system environments to large multi-channel networked systems.
Voice Loggers and Audio Recorders: Learn more
| Product Name | Notes |
|---|---|
| 18HR digital voice recorder. Features: - RCA Thompson digital voice recorder - 18 hours of recording - Built-in flash memory - Records in MP3 format - USB connectivity for easy... | |
| 66HR Digital Voice Recorder made specifically to record and edit your important meetings, interviews, lectures and ideas, Panasonic's 66HR Digital Voice Recorder has specialized features to help you tailor-fit and... | |
| 91HR Digital Voice Recorder with VTP Software. Features: - 256MB Flash memory - Digital, PC link, and stereo recording - Selectable recording modes ST/STLP/SP/LP/STHQ - Built-in speaker - Built-in stereo... | |
| A digital voice recorder offers up to 15.5 hours of recording time and is USB compatible for a hi-speed transfer rate to PCs. Features: - New HQ recording mode-16kHz -... | |
| A digital voice recorder that can be used for record meetings, lectures, dictate letters, memos, reports, and more. Features: - Stereo recording - High quality sound - PC Connect with... | |
| A digital voice recorder with up to 16 hours of recording time, 4 message folders, and more. Features: - Single function buttons on the front for ease of use -... | |
| A digital voice recorder with up to 6 hours of digital record time. A clip-on microphone is included. Features: - Built-in flash memory - Advanced message edit - Auto voice-activated... | |
| A digital voice recorder with up to 8 hours of recording time, 4 message folders, and more. Features: - Single function buttons on the front for ease of use -... | |
| Digital Voice Recorder. Features: - USB Compatible for Hi-Speed Transfer to a PC - Compatible with Dragon Naturally Speaking Preferred Voice to Print Software - Up to 30 Songs of... | |
| Digitalks Sparky USB voice recorder provides for recording conversations with the touch of a button when on the phone or in a meeting. All conversations are saved to your PC. | |
| Digitalks USB voice recorder provides for recording conversations with the touch of a button when on the phone or in a meeting. All conversations are saved to your PC. Delete... | |
| Easily record important lectures and personal notes digitally with the PC-compatible ICD-P520 digital voice recorder. It saves valuable recording time by stopping during pauses in a lecture, and begins again... | |
| Enjoy up to 696 minutes of recording time. Utilize one button play from record, incremental rewind (easy search), advanced digital VOR (voice operated recording), and the record pause function for... | |
| Panasonic digital voice recorder. Features: - 66 Hour, 50 minute recording time - Voice editing PC software included (voice recognition, text to speech, and translation capabilities) - Power save standby... | |
| Professional quality sound and high-level functionality are what distinguish this digital voice recorder. It features up to 347 minutes of recording time on the supplied 16 MB Memory Stick, a... | |
| RCA Digital Voice Recorder with Built-In Flash Memory. Features: - Records up to 35 hours (built-in flash memory) - Record, download, share - Records in MP3 format, no file ocnversion... | |
| Small enough to fit in your pocket, this slim style recorder offers up to 5 hours and 34 minutes of recording time. Features: - Up to 5 hours and 34... | |
| Sony Digital Voice Recorder. Easily record important lectures, meetings, and personal memos with this digital voice recorder. When you're finished recording, connect to a PC via USB cable and save... | |
| The Sony ICD-MX20 voice recorder is designed to record dictation on built-in flash memory or small Memory Stick media cards, and allow recorded cards to be readily distributed for processing. | |
| The Sony ICD-UX512 voice recorder is designed to record dictation on Built-in 2 GB flash memory. Sony Voice Recorder Features: - High sensitivity and less noise ("S-Microphone System") - Intelligent... | |
| The thin and stylish ICD-P330F Digital Voice Recorder is great for digital recording on the go. Whether you're at school, in a meeting or on the road, this high capacity... | |
| The thin and stylish ICD-P530F Digital Voice Recorder is great for digital recording on the go. Whether you're at school, in a meeting or on the road, this high capacity... | |
| This ETU provides voice recording messages for internal stations, automatic answering on incoming outside calls. Delay Announcement messages for ACD/UCD by a voice recorded message. Each system supports a maximum... | |
| With 16MB of built-in-memory ( up to 6 hours of record time), you'll be certain to get every last detail. It also comes with a multifunctional LCD display and 4... |