Professional quality sound and high-level functionality are what distinguish this digital voice recorder. It features up to 347 minutes of recording time on the supplied 16 MB Memory Stick, a maximum sampling rate of 44.1kHz, and is compatible with Dragon Naturally Speaking Prefered Voice-To-Print Software and has USB connectivity for high speed copying of files to a PC.
Features:
- Slide switch control
- High value design with seamless aluminum body
- Uses removable Memory Stick media
- Up to 347 minutes or recording time with supplied 16MB memory stick
- USB connectivity for high speed copying of files to the PC
- Selective automatic folder copy function
- Up to 340 personally named message folders
- Built-in microphone
- Built-in playback speaker
- Hi/lo mic sensitivity
- Earphone and external microphone jacks
- Carrying case included
| TelephoneStuff.com | |
|---|---|
| Product Category | Voice Loggers and Audio Recorders |
| Product Number | ICD-BM1 |
| Product Name | Sony Memory Stick Digital Voice Recorder |