A digital voice recorder that can be used for record meetings, lectures, dictate letters, memos, reports, and more.
Features:
- Stereo recording
- High quality sound
- PC Connect with USB cable
- Windows XP/2000/Me/98 compatible
- 695 Minutes (11.5 hours) max record time
- Full function dictating machine
- Compatible with Dragon Naturally Speaking Voice to Print (VTP)software (NOT included)
- Multiple recording modes (stereo 85 minutes, SP 260 minutes, LP 695 minutes)
- Built-in multi-directional microphone
- Includes digital voice editor software on CD-ROM
- In-line controls: record/pause, stop, play/stop/rew/ff/men
- Digital pitch control
- Overwrite function (correction)
- Add recording function
- 5 File folders
- Priority function
- Voice email function
- 32 MB Built-in flash memory
- Stereo earphone/microphone jacks
- Up to 495 recordings (99 per folder)
- Alarm playback function
- Digital voice-up function
- Directional mic mode
- Digital voice operated recording
- Low battery indicator icon
- Large display
- 2 AAA Batteries included
- USB Cable included
- Carrying case included
- Compact, discreet design
- Silver
- Dimensions: 4"l x 1.75"w x .75"h
- Display dimensions: 1"l x .75"w
| TelephoneStuff.com | |
|---|---|
| Product Category | Voice Loggers and Audio Recorders |
| Product Number | ICDSX25 |
| Product Name | Sony Digital Voice Recorder |