The thin and stylish ICD-P330F Digital Voice Recorder is great for digital recording on the go. Whether you're at school, in a meeting or on the road, this high capacity voice recorder will be a handy companion. With a 64MB1 Flash Memory IC chip and up to 32 hours of Recording Time2 in LP Mode, you can rest assured knowing your digital voice recorder will be ready when you are. The single function buttons on the front allow you to easily record your subject over and over again with distortion-free clarity. Convenient features such as the large LCD display for showing recording data and 250mW speaker output make seeing data and listening to audio a breeze.
Features:
- Compatible with Dragon NaturallySpeaking: Preferred Voice to Print Software converts words to text, simply by speaking! Use your DVR or speak directly into a microphone attached to your computer and watch your words instantly appear in documents, spreadsheets, e-mail letters, instant messages and chat rooms. You can even surf the web by speaking!
- Built in FM Tuner with 25 Presets: Enables playback of FM radio either through the speaker or supplied headphones
- Compact Slim Design: A slim design means it is easier than ever to have a recorder on hand to capture the next great idea
- Digital VOR (Voice Operated Recording)
stops the recording during silent pauses, saving valuable recording time, then begins recording again without missing a single syllable thanks to the digital buffer
- Up to 32 Hours, 10 minutes of recording time in LP mode
available on the integrated circuit chip which may be recorded over and used again
- Digital voice up recording:
enhances the clarity and volume of the person speaking even when they are across the room
- Recording Mode - 16kHz (19.2Kbps): Up to 7 Hours 20 minutes recording time: provides a clearer recording of meetings, interviews, or dictation
- Single function buttons on the front make the unit easier to use ergonomic buttons make controlling the unit easier then ever by putting all the buttons where they can be easily accessed
- 64MB Flash Memory: uses a high capacity IC chip, which may be recorded over and used again and again, with distortion-free clarity
- Large easy-to-read LCD display
shows number of messages recorded, recording length, date, time, and battery power remaining
- 250mW speaker output:
provides increased speaker output
- Add recording function
allows you to insert and add additional information to any message without affecting the original
- USB 2.0 compatible
provides high speed transfer of files and folders to your PC
- Color: Black
| TelephoneStuff.com | |
|---|---|
| Product Category | Voice Loggers and Audio Recorders |
| Product Number | ICD-P330F |
| Product Name | Sony Digital Voice Recorder |