Digital Voice Recorder.
Features:
- USB Compatible for Hi-Speed Transfer to a PC
- Compatible with Dragon Naturally Speaking Preferred Voice to Print Software
- Up to 30 Songs of MP3 Playback
- STLP Recording Mode: Up to 11 Hours 15 Minutes Recording Time
- LP Recording Mode
- Up to 47 Hours 35 Min. Rec. Time (LP Mode)
- All Aluminum Body
- Slim Style Design only one-half inch thick, with Record and Pause controls located on the side of the unit for easy operation; fits neatly into a
shirt pocket
- Digital Voice Up and VOR (Voice Operated Recording) Functions
- Digital Pitch Control
- Recording Monitor Function
- Playback Speaker
- DC-In Jack
- Includes USB Cable, Digital Voice Editor Software, - Stereo Ear Receiver
- Recording Monitor Function Allows the user to listen to the recording level by using headphone while the unit is recording
- 128MB Flash Memory uses a high capacity IC chip, which may be recorded over and used again and again, with distortion-free clarity
| TelephoneStuff.com | |
|---|---|
| Product Category | Voice Loggers and Audio Recorders |
| Product Number | ICDSX46 |
| Product Name | Sony Digital Voice Recorder |