Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 2000 2500 3000 3400 3450 3500 3550 3600 3650 3690 3700 3710 3720 3730 3740 3746 3747 3748 3749 3750 3751 3752 3753 3754 3755 3756 3757 3758 3760 3770 3780 3790 3800 3810 3850 3900 3950 4000 4050 4100 4500 5000 5409
Product Name Notes
0.50 mm Edge Rate Rugged High Speed Sock
0.50 mm Edge Rate Rugged High Speed Term
0.50 mm Edge Rate Rugged High-Speed Skt
0.80 mm Edge Rate Rugged High Speed Sock
0.80 mm Edge Rate Rugged High-Speed Skt
0.80 mm Eye Speed High-Speed Right-Angle
0.80 mm Tiger Beam Cost-effective Single
Circular Push Pull Connector
Circular Push Pull Connectors 1P FEMALE
Circular Push Pull Connectors 4 PIN SOLD
Circular Push Pull Connectors 5P RECPT P
Circular Push Pull Connectors CONN 2 PIN
Circular Push Pull Connectors FIXED RECE
Circular Push Pull Connectors FIXED RECP
Circular Push Pull Connectors RECEPT 6 C
Circular Push Pull Connectors RECEPT COA
Circular Push Pull Connectors RECEPTACLE
Circular Push Pull Connectors SIZE 1 6-P
CONNECTOR
ERCD-025-12.00-TEU-T ED-1-D
ERF8-060-05.0-STL-DV -K-TR
Paralleling Cable Connector
RECEPT 10CTS
RECEPT 2HT+4BT
RECEPT 4CTS
RECEPT 6CTS
RECEPT 8CTS
RECEPT 9CTS
RECEPT COAX(50 )
RECEPT COAX(75 )
RECEPT HV(16kV)
RECEPT HV(30kV)
RECEPT HV(5kV)
RECEPT TRIAX(50 )
RECEPT UNIPOLE
RECPT 2HV+2LV
RECPT W.NUT 2CTS
RECPT W.NUT 4CTS
RECPT W.NUT 5CTS
RECPT W.NUT COAX(50 )
Standard Circular Connector

<< Prev Next >>