0.80 mm Edge Rate Rugged High-Speed Skt
Manufacturer: Samtec Inc.
Win Source Part Number: 870938-ERF8-025-01-L
Series: Edge Rate™ ERF8
Features: 50 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: ERF8-025
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: SAM13560DKR, SAM13560CT, SAM13560TR, ERF8-025-01-L-D-RA-L
CONN SOCKET 50POS R/A SMD GOLD Product overview: ERF8-025-01-L-D-RA-L
CONN SOCKET 50POS R/A SMD GOLD
CONN, STACKING, RCPT, 50P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-025-01-L-D-RA-L-TR | 870938-ERF8-025-01-L-D-RA-L-TR | 308-ERF8-025-01-L-D-RA-L-TR | ERF8-025-01-L-D-RA-L-TR | 28W3535 |
| Product Name | Pin & Socket Connectors | Rectangular Connectors - ERF8-025-01-L-D-RA-L-TR | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Rcpt, 50P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |