0.80 mm Edge Rate Rugged High-Speed Skt
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Requires Holder
Features: 58.1V Clamp 86.1A Ipp Tvs Diode Through Hole P600
Contact Finish: Tin
CONN SOCKET 80POS SMD GOLD Product overview: ERF8-040-07.0-L-DV-K
CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONN SOCKET 80POS SMD GOLD
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-040-07.0-L-DV-K-TR | 308-ERF8-040-07.0-L-DV-K-TR | 91P7268 | ERF8-040-07.0-L-DV-K-TR | |
| Product Name | Pin & Socket Connectors | Connectors,Interconnects | SMD Electronic Connector | Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Requires Holder | Surface Mount |