0.50 mm Edge Rate Rugged High-Speed Skt
0.50 mm Edge Rate Rugged High-Speed Sock
0.50 mm Edge Rate Rugged High-Speed Sock
CONN, STACKING, RCPT, 20POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
CONN SOCKET 20POS SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF5-010-05.0-L-DV-K-TR | 2502838 | 05AC7871 | ERF5-010-05.0-L-DV-K-TR |
| Product Name | Pin & Socket Connectors | PCB Sockets | Conn, Stacking, Rcpt, 20Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder |