0.80 mm Edge Rate Rugged High-Speed Skt
Samtec ERF8-060-01-L-D-RA-T
Samtec ERF8-060-01-L-D-RA-T
CONN SOCKET 120POS R/A SMD GOLD
CONN, STACKING, RCPT, 120P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts
| Powell Electronics, Inc. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-060-01-L-D-RA-TR | 1976503 | ERF8-060-01-L-D-RA-TR | 91P7303 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Rcpt, 120P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec |
| Termination | Solder |