Samtec Inc. Pin & Socket Connectors ERF8-040-07.0-S-DV-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-040-07.0-S-DV-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-040-07.0-S-DV-TR
Pin & Socket Connectors ERF8-040-07.0-S-DV-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Pitch Spacing Samtec - 77R3722 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Pitch Spacing Samtec
77R3722
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Pitch Spacing Samtec 77R3722
CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:ERF8 Series; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:ERF8 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-040-07.0-S-DV-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-040-07.0-S-DV-TR
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-040-07.0-S-DV-TR 77R3722 ERF8-040-07.0-S-DV-TR
Product Name Pin & Socket Connectors Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Pitch Spacing Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details